Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Overall Length | 16.13mm, .635in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Comment | No hole or dimple |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Terminal 18-22AWG F Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62942-1?
Additional datasheets, footprints and schematics for 62942-1 are listed on our Part Details page. You can also find images and similar parts to 62942-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62942-1 fall under?
The 62942-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62942-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62942-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62942-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62942-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 62942-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62942-1 often in real-time on the comparison pages.
What if I can't find stock of 62942-1?
You can fill out our help required form which you can use to request a quote for 62942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.