Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.07
|
-
|
Buy Now |
Plating Material | Post-Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Poke-In |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Terminal Height | 7.87mm, .309in |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Aluminum Wire Size | .51 – .64mm, 24 – 22AWG |
Overall Length | 7.87mm, .31in |
Material Thickness | .016in, .41mm |
Magnet Wire Size | .36 – .57mm, 27 – 23AWG |
Identification Number | 10 |
Mating Retention Type | Locking |
Packaging Method | Reel/Carton |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Where can I find additional details, specifications and documents for a 62935-8?
Additional datasheets, footprints and schematics for 62935-8 are listed on our Part Details page. You can also find images and similar parts to 62935-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62935-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62935-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62935-8 fall under?
The 62935-8 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62935-8 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62935-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 62935-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62935-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 62935-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62935-8 often in real-time on the comparison pages.
What if I can't find stock of 62935-8?
You can fill out our help required form which you can use to request a quote for 62935-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.