Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Aluminum Wire Size | .51 – .64mm, 24 – 22AWG |
Overall Length | 7.87mm, .31in |
Material Thickness | .016in, .41mm |
Terminal Height | 7.62mm, .3in |
Identification Number | 10 |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Mag-Mate Term 27-23 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62935-3 | Newark Electronics |
Tab Terminal M 7.87mm 4.32mm Strip | Avnet America |
Special Order: MAG-MATE TERM 27-23 016TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 24 – 22 AWG Aluminum Wire Size: .51 – .64 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 24 – 22 AWG .51 – .64 mm | Magnet Wire Terminal | Part Number: 62935-3 | Internal Number: 62935-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62935-3?
Additional datasheets, footprints and schematics for 62935-3 are listed on our Part Details page. You can also find images and similar parts to 62935-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62935-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62935-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62935-3 fall under?
The 62935-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62935-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62935-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62935-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62935-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 62935-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62935-3 often in real-time on the comparison pages.
What if I can't find stock of 62935-3?
You can fill out our help required form which you can use to request a quote for 62935-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.