Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Aluminum Wire Size | 24 – 22AWG, .51 – .64mm |
Terminal Height | .309in, 7.87mm |
Magnet Wire Size | .36 – .57mm, 27 – 23AWG |
Material Thickness | .41mm, .016in |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Overall Length | 7.87mm, .31in |
Mating Retention Type | Locking |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate Term 27-23 016 Tpcuni |Amp Te Connectivity 62935-9 | Newark Electronics |
Special Order: MAG-MATE TERM 27-23 016 TPCUNI Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 24 – 22 AWG Aluminum Wire Size: .51 – .64 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 24 – 22 AWG .51 – .64 mm | Magnet Wire Terminal | Part Number: 62935-9 | Internal Number: 62935-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62935-9?
Additional datasheets, footprints and schematics for 62935-9 are listed on our Part Details page. You can also find images and similar parts to 62935-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62935-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62935-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62935-9 fall under?
The 62935-9 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62935-9 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62935-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 62935-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62935-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 62935-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62935-9 often in real-time on the comparison pages.
What if I can't find stock of 62935-9?
You can fill out our help required form which you can use to request a quote for 62935-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.