Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Body Shape | Narrow |
Cavity Size | Size 4 |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | 19 – 17AWG, .91 – 1.15mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .951in, 24.18mm |
Terminal Height | 12.83mm, .505in |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Material Thickness | .031in, .8mm |
Mating Tab Thickness | .033in, .8mm |
Identification Number | 24 |
Mating Retention Type | Dimple |
Comment | Varnish resist coating., Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Reeling Left to Right , Box Up Tab Back. |
Packaging Quantity | 4000 |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Mag-Mate 250Ftab 19-17 032Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62923-3 | Newark Electronics |
Faston Mag-Mate Series Magnetic Connector 500 17-19 AWG Crimp Terminal | Future Electronics |
Tab Terminal 17-19AWG M 24.18mm 7.95mm Tin Strip | Avnet America |
Special Order: MAG-MATE 250FTAB 19-17 032TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .033 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .033" | Magnet Wire Terminal | Part Number: 62923-3 | Internal Number: 62923-3 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62923-3?
Additional datasheets, footprints and schematics for 62923-3 are listed on our Part Details page. You can also find images and similar parts to 62923-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62923-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62923-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62923-3 fall under?
The 62923-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62923-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62923-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62923-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62923-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 62923-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62923-3 often in real-time on the comparison pages.
What if I can't find stock of 62923-3?
You can fill out our help required form which you can use to request a quote for 62923-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.