Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
20,709
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
20,709
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
20,709
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.38
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Magnet Wire Size | .91 – 1.15mm, 19 – 17AWG |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Overall Length | 7.87mm, .309in |
Material Thickness | .016in, .406mm |
Aluminum Wire Size | .73 – 1.15mm |
Terminal Height | 7.62mm, .3in |
Identification Number | 24 |
Comment | Solid or overcoated stranded lead wire only., Single magnet wire only. |
Packaging Method | Package |
Packaging Quantity | 1000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Magnet Wire Terminals Mag-Mate Poke-In 016 Tpbr |Amp Te Connectivity 62912-1 | Newark Electronics |
Magnet Wire Terminals MAG-MATE POKE-IN 016 TPBR | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Tab Terminal 17-19AWG M 7.87mm 4.32mm Tin Loose Piece | Avnet America |
Special Order: MAG-MATE POKE-IN 016 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 18.5 – 16.5 AWG Aluminum Wire Size: .95 – 1.2 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 18.5 – 16.5 AWG .95 – 1.2 mm | Magnet Wire Terminal | Part Number: 62912-1 | Internal Number: 62912-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62912-1?
Additional datasheets, footprints and schematics for 62912-1 are listed on our Part Details page. You can also find images and similar parts to 62912-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62912-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62912-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62912-1 fall under?
The 62912-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62912-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62912-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62912-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62912-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 62912-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62912-1 often in real-time on the comparison pages.
What if I can't find stock of 62912-1?
You can fill out our help required form which you can use to request a quote for 62912-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.