Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.08
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
80,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Overall Length | 12.45mm, .49in |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Width | 2.8mm, .11in |
Wire Size | .12 – .41mm² |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 110 Fast Tab 26-22 020Tpbr |Amp Te Connectivity 62887-1 | Newark Electronics |
Terminals 110 FAST TAB 26-22 020TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 110 TAB Terminal 0.32mm2 | Distrelec |
Quick Disconnect Terminal 22-26AWG Tab Tin Strip on Reel | Avnet America |
Circular Connector, 110 FAST TAB 26-22 020TPBR FASTON 110 Series | TE Connectivity 62887-1 | RS Americas |
110 FASTON,TAB,20-16 AWG,TPBR | Boersig |
Where can I find additional details, specifications and documents for a 62887-1?
Additional datasheets, footprints and schematics for 62887-1 are listed on our Part Details page. You can also find images and similar parts to 62887-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62887-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62887-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62887-1 fall under?
The 62887-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62887-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62887-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62887-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62887-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 62887-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62887-1 often in real-time on the comparison pages.
What if I can't find stock of 62887-1?
You can fill out our help required form which you can use to request a quote for 62887-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.