Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Underplating Material | Nickel |
Terminal & Splice Type | Tab |
Terminal Type | Solder Post |
Terminal Orientation | Straight |
Magnet Wire Size | .25 – .32mm, 30 – 28AWG |
Mating Tab Width | 1.27mm, .05in |
Mating Tab Thickness | .33mm, .013in |
Stock Thickness (Magnet Wire Side) | .012in, .3mm |
Terminal Height | 4.75mm, .187in |
Overall Length | 8.38mm, .33in |
Material Thickness | .012in, .3mm |
Identification Number | 6 |
Comment | PC Board hole size 1.17/1.22 [.046/.048]., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Box |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate W/Tab 27-30 013 Tpbr |Amp Te Connectivity 62874-1 | Newark Electronics |
Tab Terminal 28-30AWG M 8.38mm 3.43mm Tin Loose Piece | Avnet America |
Special Order: MAG-MATE POST 27-30 013 TPBR Magnet Wire Terminal Type: Solder Post Mating Tab Width: .05 in Mating Tab Width: 1.27 mm Mating Tab Thickness: .013 in Mating Tab Thickness: .33 mm Solder Post .05" 1.27 mm .013" | Magnet Wire Terminal | Part Number: 62874-1 | Internal Number: 62874-1 | .05" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62874-1?
Additional datasheets, footprints and schematics for 62874-1 are listed on our Part Details page. You can also find images and similar parts to 62874-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62874-1 fall under?
The 62874-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62874-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62874-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62874-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62874-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 62874-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62874-1 often in real-time on the comparison pages.
What if I can't find stock of 62874-1?
You can fill out our help required form which you can use to request a quote for 62874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.