Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.08
|
234,755
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
150,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
105,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
5,025
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 18AWG, .51 – .82mm² |
Overall Length | .38in, 9.65mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Comment | No hole or dimple |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC 20-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 18 AWG Wire Size: .51 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 18 AWG .51 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 62850-1 | Internal Number: 62850-1 | TE Connectivity | TE Store |
110 RCPT 0098 PTPBR | TTI Europe |
110 RCPT 0098 PTPBR | Heilind Electronics |
Female Quick Disconnect, 18-20Awg, 2.8Mm | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F 9.65mm 3.81mm Pre-Tin Strip | Avnet America |
FASTON 110 RECEPTACLE 20-18 AWG PTPBR | TE Connectivity 62850-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62850-1?
Additional datasheets, footprints and schematics for 62850-1 are listed on our Part Details page. You can also find images and similar parts to 62850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62850-1 fall under?
The 62850-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62850-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62850-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 62850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62850-1 often in real-time on the comparison pages.
What if I can't find stock of 62850-1?
You can fill out our help required form which you can use to request a quote for 62850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.