Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Overall Length | .309in, 7.87mm |
Aluminum Wire Size | 24 – 22AWG, .51 – .64mm |
Material Thickness | .406mm, .016in |
Terminal Height | 7.62mm, .3in |
Magnet Wire Size | .36 – .57mm, 27 – 23AWG |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Identification Number | 10 |
Mating Retention Type | Dual Locking |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Solid or overcoated stranded lead wire only. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate Term 23-26 016 Tpbr |Amp Te Connectivity 62842-1 | Newark Electronics |
Mag-Mate Terminal 23-27AWG M 7.87mm 4.32mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 62842-1?
Additional datasheets, footprints and schematics for 62842-1 are listed on our Part Details page. You can also find images and similar parts to 62842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62842-1 fall under?
The 62842-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62842-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62842-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62842-1 often in real-time on the comparison pages.
What if I can't find stock of 62842-1?
You can fill out our help required form which you can use to request a quote for 62842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.