Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
628395-000,
1-1194975-0 |
Prices starting from US$86.88
Color | Olive Drab |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Material | Aluminum |
TE Adapter Code | 21 |
Adapter Entry Size | 8 |
Cable Diameter Range | 6.4 – 10.2mm, .25 – .4in |
Cable Entry Diameter | .2 – 12.7mm, .01 – .5in |
Connector Detail Specification Number | MS3111, MS3110, MS3120, MS3126, MS3116, MS3128, MS3121 |
Connector General Specification Number | MIL-DTL-26482 Series 1/Class E,F,J,P |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 90 |
Termination Device Included | TR08BI |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | 12 |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity 628395-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ12 CAD 90DEG TINEL-LOCK | Distrelec |
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ12 CAD 90DEG TINEL-LOCK | Sager |
Where can I find additional details, specifications and documents for a 628395-000?
Additional datasheets, footprints and schematics for 628395-000 are listed on our Part Details page. You can also find images and similar parts to 628395-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 628395-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 628395-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 628395-000 fall under?
The 628395-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 628395-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 628395-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 628395-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 628395-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 628395-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 628395-000 often in real-time on the comparison pages.
What if I can't find stock of 628395-000?
You can fill out our help required form which you can use to request a quote for 628395-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.