Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter (Max) | .045in, 1.143mm |
Wire Insulation Diameter | .026 – .045in, .66 – 1.14mm |
Tongue Thickness | .64mm, .025in |
Wire Size | 22 – 18AWG, .326 – .823mm², 640 – 1624CMA |
Barrel Inside Diameter | .04in, 1.02mm |
Overall Length | .702in, 17.83mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Stud Size | M6 |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Shape Description | RING-030 |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ring Amvar 22-18 025 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62835-1 | Newark Electronics |
Ring Tongue Terminal 18-22AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62835-1?
Additional datasheets, footprints and schematics for 62835-1 are listed on our Part Details page. You can also find images and similar parts to 62835-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62835-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62835-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62835-1 fall under?
The 62835-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 62835-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62835-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62835-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62835-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62835-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62835-1 often in real-time on the comparison pages.
What if I can't find stock of 62835-1?
You can fill out our help required form which you can use to request a quote for 62835-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.