Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Pin Style | Round |
Pin Diameter | 2.36mm, .093in |
Terminal & Splice Type | Pin |
Terminal Type | Pin |
Terminal Orientation | Straight |
Pin Type | Round Pin |
Material Thickness | .0126in, .32mm |
Wire Size | 642 – 2582CMA, .3 – 1.42mm², 22 – 16AWG |
Barrel Inside Diameter | .05in, 1.27mm |
Overall Length | 21.21mm, .835in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
PIN 093 CRIMP TAB 22-16 AWG PTPBR Crimp Wire Terminal Type: Pin Mating Pin Diameter: 2.36 mm Mating Pin Diameter: .093 in Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Pin 2.36 mm .093" 22 – 16 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 62820-1 | Internal Number: 62820-1 | TE Connectivity | TE Store |
093 Dia Pin 22-16 0126Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 62820-1 | Newark Electronics |
Pin Terminal 16-22AWG M 21.21mm 3.3mm Pre-Tin | Avnet America |
PIN 093 CRIMP TAB 22-16 AWG PTPBR | TE Connectivity 62820-1 | RS Americas |
PIN 093 CRIMP TAB 22-16 AWG PTPBR | Farnell |
Where can I find additional details, specifications and documents for a 62820-1?
Additional datasheets, footprints and schematics for 62820-1 are listed on our Part Details page. You can also find images and similar parts to 62820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62820-1 fall under?
The 62820-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62820-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62820-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 62820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62820-1 often in real-time on the comparison pages.
What if I can't find stock of 62820-1?
You can fill out our help required form which you can use to request a quote for 62820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.