Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
88,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
18,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
9,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
3,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 13.72mm, .54in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Left handed flag. |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Sealable | No |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON FLAG REC 22-18 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 62813-1 | Internal Number: 62813-1 | TE Connectivity | TE Store |
Faston .250 Flag Rec 22-18 Awg Br |Amp Te Connectivity 62813-1 | Newark Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 0.82mm2 | Distrelec |
250 FLG FAST RCPT 22-18 016BR | Heilind Electronics |
Quick Disconnect Terminal 18-22AWG RCP 13.71mm Strip | Avnet America |
250 FLG FAST RCPT 22-18 016BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62813-1?
Additional datasheets, footprints and schematics for 62813-1 are listed on our Part Details page. You can also find images and similar parts to 62813-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62813-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62813-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62813-1 fall under?
The 62813-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62813-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62813-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62813-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62813-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 62813-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62813-1 often in real-time on the comparison pages.
What if I can't find stock of 62813-1?
You can fill out our help required form which you can use to request a quote for 62813-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.