Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
378,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
187,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
80,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
62,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Wire Insulation Diameter | 2.79 – 3.81mm, .11 – .15in |
Barrel Inside Diameter | .08in, 3.68mm, .145in, 2.03mm |
Overall Length | .82in, 20.83mm |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Min) | .11in |
Tongue Thickness | .76mm, .03in |
Wire Size | 2582 – 6529CMA, 1.25 – 3mm², 16 – 12AWG |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Shape Description | Spring Spade |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPR SPADE IS 16-12 8 030TPBR | Heilind Electronics |
Spr Spade Is 16-12 8 030Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62795-1 | Newark Electronics |
Spade Tongue Terminal 12-18AWG 18.92mm 8.71mm Tin Strip | Avnet America |
SPRING SPADE TERMINAL .164 16-12AWG TPBR | TE Connectivity 62795-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62795-1?
Additional datasheets, footprints and schematics for 62795-1 are listed on our Part Details page. You can also find images and similar parts to 62795-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62795-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62795-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62795-1 fall under?
The 62795-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 62795-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62795-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62795-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62795-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 62795-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62795-1 often in real-time on the comparison pages.
What if I can't find stock of 62795-1?
You can fill out our help required form which you can use to request a quote for 62795-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.