Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
55,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
55,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
55,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
55,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
26,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
8,750
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Special |
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Material Thickness | .254mm, .01in |
Mating Tab Width | 6.43mm, .253in |
Terminal Height | .345in, 8.76mm |
Overall Length | 8.775mm, .345in |
Magnet Wire Size | .05 – .13mm, 44 – 36AWG |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Mating Tab Thickness | .83mm, .033in |
Lead Wire Size | 22 – 18AWG, .3 – .9mm² |
Identification Number | 10 |
Mating Retention Type | Dimple |
Comment | Solid or overcoated stranded lead wire only. |
Packaging Quantity | 5000 |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Mini Mag-Mate 36-44 |Amp Te Connectivity 62780-1 | Newark Electronics |
Terminals MINI MAG-MATE 36-44 | Rapid Electronics |
TE Connectivity MINI MAG-MATE 36-44 010 TPBR Terminals M | Distrelec |
MINI MAG-MATE 36-44 010 T | Heilind Electronics |
Tab Terminal 18-22AWG M 9.02mm 3.78mm Tin Strip | Avnet America |
MINI MAG-MATE 36-44 010 TPBR | TE Connectivity 62780-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62780-1?
Additional datasheets, footprints and schematics for 62780-1 are listed on our Part Details page. You can also find images and similar parts to 62780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62780-1 fall under?
The 62780-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62780-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62780-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62780-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 62780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62780-1 often in real-time on the comparison pages.
What if I can't find stock of 62780-1?
You can fill out our help required form which you can use to request a quote for 62780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.