Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Tab |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – 1.31mm², 22 – 16AWG |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.31 – 3.3mm, .091 – .129in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 Ff Rec Is 20-16 0126Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62773-2 | Newark Electronics |
Quick Disconnect Terminal 16-22AWG F Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62773-2?
Additional datasheets, footprints and schematics for 62773-2 are listed on our Part Details page. You can also find images and similar parts to 62773-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62773-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62773-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62773-2 fall under?
The 62773-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62773-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62773-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62773-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62773-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62773-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62773-2 often in real-time on the comparison pages.
What if I can't find stock of 62773-2?
You can fill out our help required form which you can use to request a quote for 62773-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.