Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
344,936
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
344,936
in stock
|
Buy Now | |
element14
from US$0.0345
|
344,936
in stock
|
Buy Now | |
TE Store
from US$0.05
|
119,610
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0365
|
105,000
in stock
|
Buy Now | |
RS
from US$0.0426
|
66,245
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0274
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0332
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0324
|
40,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0365
|
31,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0306
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
Avnet Asia
from US$0.0336
|
-
|
Buy Now | |
Boersig
from US$0.0288
|
-
|
Buy Now | |
TTI Europe
from US$0.0303
|
-
|
Buy Now | |
Sager
from US$0.0302
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .04g |
---|---|
Plating Material | Unplated |
Splice Material | Brass |
Number of Serrations | 2 |
Terminal & Splice Type | Splice |
Material Thickness | .016in, .41mm |
Wire Size | 24 – 18.5AWG, 400 – 1300CMA, .2 – .6mm² |
Overall Length | .102in, 2.6mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Barrel Style | Standard |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Barrel Type | Open Barrel |
Insulated | No |
Product Type | Splice |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminal, Open Barrel Splice, Crimp | Newark Electronics |
TERMINAL, OPEN BARREL SPLICE, CRIMP | element14 |
SPLICE 400-1300 .016 BR Splice Type: Pigtail Splice Thru Splice Wire Size: 24 – 18.5 AWG Wire Size: .2 – .6 mm² Sealable: No Splice Features: Serrated Pigtail Splice 24 – 18.5 AWG .2 – .6 mm² | Electrical Wire Splice | Part Number: 62759-1 | Internal Number: 62759-1 | TE Connectivity | TE Store |
SPLICE 400-1300 016BR | Heilind Electronics |
Terminals SPLICE 400-1300 Loose Piece | Rapid Electronics |
TE Connectivity SPLICE 400-1300 .016 BR Terminals SPLICE | Distrelec |
Splice Terminal 19-24AWG 2.79mm 3.18mm Strip | Avnet America |
Splice Open Barrel 2 Serration 24-19 AWG Non-Insulation Support | Future Electronics |
Splice 400-1300 .016 Br | TE Connectivity 62759-1 | RS Americas |
Terminals SPLICE 400-1300 | Sager |
SPLICE 400-1300 016BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 19AWG |
Conductor Area CSA | 0.6mm² |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Terminal Material | Brass |
Where can I find additional details, specifications and documents for a 62759-1?
Additional datasheets, footprints and schematics for 62759-1 are listed on our Part Details page. You can also find images and similar parts to 62759-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62759-1 fall under?
The 62759-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62759-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62759-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62759-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62759-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 62759-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62759-1 often in real-time on the comparison pages.
What if I can't find stock of 62759-1?
You can fill out our help required form which you can use to request a quote for 62759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.