Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
10,067
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
138,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
27,600
in stock
|
Buy Now | |
element14
from US$0.13
|
10,067
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,067
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
6,795
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .035oz, .998g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Number of Serrations | 7 |
Terminal & Splice Type | Splice |
Wire Size | 14000 – 30000CMA |
Overall Length | 7.92mm, .312in |
Material Thickness | .03in, .76mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 14000-30000 030BR | Heilind Electronics |
Splice 14000-30000 030Br Rohs Compliant: Yes |Amp Te Connectivity 62754-1 | Newark Electronics |
SPLICE 14000-30000 030BR 34B798 | element14 |
Open Barrel Non Insulation Support Side Feed Splice | Future Electronics |
SPLICE 14000-30000 .030 BR Splice Type: Thru Splice Pigtail Splice Sealable: No Splice Features: Serrated Wire Size: 14000 – 30000 CMA Contact Base Material: Brass Thru Splice Serrated | Electrical Wire Splice | Part Number: 62754-1 | Internal Number: 62754-1 | 14000 – 30000 CMA | Brass | TE Connectivity | TE Store |
Splice Terminal 8.26mm 8.76mm Strip | Avnet America |
SPLICES STRIP-OTHER, SPLICE 14000-30000 030BR | TE Connectivity 62754-1 | RS Americas |
SPLICE 14000-30000 030BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62754-1?
Additional datasheets, footprints and schematics for 62754-1 are listed on our Part Details page. You can also find images and similar parts to 62754-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62754-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62754-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62754-1 fall under?
The 62754-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62754-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62754-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62754-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62754-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 62754-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62754-1 often in real-time on the comparison pages.
What if I can't find stock of 62754-1?
You can fill out our help required form which you can use to request a quote for 62754-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.