Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Plating Material | Pre-Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Pin Diameter | 4.57mm, .18in |
Barrel Inside Diameter | 2.66mm, 1.65mm, .105in, .065in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Material Thickness | .46mm, .018in |
Overall Length | 18.92mm, .745in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.17mm, .09 – .125in |
Wire Insulation Diameter (Max) | 3.17mm, .125in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Can be molded. |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
SHUR PLUG .180 18-14 AWG PTPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Compatible Insulation Diameter Range: .09 – .125 in .125 in Compatible Insulation Diameter Range: 3.17 mm 2.29 – 3.17 mm Shur-Plug 4.57 mm .18" .09 – .125" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 62739-1 | Internal Number: 62739-1 | TE Connectivity | TE Store |
180 Dia Shpl 18-14 018Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 62739-1 | Newark Electronics |
Shur-Plug 14-18AWG PL 18.8mm 4.57mm Tin Strip | Avnet America |
SHUR PLUG .180 18-14 AWG PTPBR | Farnell |
180 DIA SHPL 18-14 018PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62739-1?
Additional datasheets, footprints and schematics for 62739-1 are listed on our Part Details page. You can also find images and similar parts to 62739-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62739-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62739-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62739-1 fall under?
The 62739-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62739-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62739-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62739-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62739-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 62739-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62739-1 often in real-time on the comparison pages.
What if I can't find stock of 62739-1?
You can fill out our help required form which you can use to request a quote for 62739-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.