Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
3,507
in stock
|
Buy Now | |
TE Store
from US$0.43
|
14,902
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
6,870
in stock
|
Buy Now | |
element14
from US$0.40
|
6,870
in stock
|
Buy Now | |
Farnell
from US$0.26
|
6,870
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Brass, Silver |
---|---|
Plating Thickness | 2.5µm |
Strip Orientation | End Feed |
Pin Diameter | .156in, 3.96mm |
Terminal Length | .344in, 8.7mm |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Strip Length | .156in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | 3.3 – 4.45mm, .13 – .175in |
Overall Length | .69in, 17.53mm |
Material Thickness | .018in |
Wire Insulation Support | With |
Connects To | Pin |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Insulated | No |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
SHPL REC IS 18-14 .018SPBR Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 3.96 mm Mating Pin Diameter: .156 in Compatible Insulation Diameter Range: .13 – .175 in .175 in Compatible Insulation Diameter Range: 3.3 – 4.45 mm 4.45 mm Receptacle 3.96 mm .156" .13 – .175" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 62734-2 | Internal Number: 62734-2 | TE Connectivity | TE Store |
Terminal, Pin, 8.74 X 3.96Mm, Crimp | Newark Electronics |
TERMINAL, PIN, 8.74 X 3.96MM, CRIMP | element14 |
Shur-Plug 18-14AWG Un-Insulated | RS |
Quick Disconnect Terminal 14-18AWG F 17.53mm 6.09mm Silver Strip | Avnet America |
62734 Series Male Crimp Bullet Conn,18 to 14 AWG,4.01mm Bullet diameter | TE Connectivity 62734-2 | RS Americas |
CRIMP WIRE REC STR SHUR-PLUG | TTI Europe |
Status: | Unknown |
---|---|
Series: | SHRU-PLUG Series |
RoHS: | Unknown |
Product Range | SHRU-PLUG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Pin Diameter | 3.96mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Overall Length | 17.53mm |
Pin Length | 8.74mm |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 62734-2?
Additional datasheets, footprints and schematics for 62734-2 are listed on our Part Details page. You can also find images and similar parts to 62734-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62734-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62734-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62734-2 fall under?
The 62734-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62734-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62734-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62734-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62734-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 62734-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62734-2 often in real-time on the comparison pages.
What if I can't find stock of 62734-2?
You can fill out our help required form which you can use to request a quote for 62734-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.