Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
For Use With | T6270 High Pressure Grease Gun |
---|---|
Pressure Max | - |
Accessory Type | Flexible Hose |
Grease Gun Type | - |
External Height | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 300mm |
Where can I find additional details, specifications and documents for a 62702?
Additional datasheets, footprints and schematics for 62702 are listed on our Part Details page. You can also find images and similar parts to 62702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62702 fall under?
The 62702 is listed under Tools & Maintenance > Cleaning & Chemicals > Lubricants Grease & Oil.
Can I view similar or alternative parts?
You can view similar parts to 62702 when available in the Lubricants Grease & Oil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62702 you can contact the distributor directly for product support, shipping queries etc.
Is the 62702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62702 have stock available?
There is no stock from authorised distributors for 62702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62702 often in real-time on the comparison pages.
What if I can't find stock of 62702?
You can fill out our help required form which you can use to request a quote for 62702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.