Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Max | 5800psi |
---|---|
Grease Gun Type | High Pressure |
External Height | 560mm |
Length | 60mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 6270?
Additional datasheets, footprints and schematics for 6270 are listed on our Part Details page. You can also find images and similar parts to 6270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6270 fall under?
The 6270 is listed under Tools & Maintenance > Cleaning & Chemicals > Lubricants Grease & Oil.
Can I view similar or alternative parts?
You can view similar parts to 6270 when available in the Lubricants Grease & Oil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6270 you can contact the distributor directly for product support, shipping queries etc.
Is the 6270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6270 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 6270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6270 often in real-time on the comparison pages.
What if I can't find stock of 6270?
You can fill out our help required form which you can use to request a quote for 6270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.