Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
3,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
345,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
80,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.26
|
9,353
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,281
in stock
|
Buy Now | |
element14
from US$0.27
|
1,281
in stock
|
Buy Now | |
Farnell
from US$0.31
|
1,281
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .14in, 4.57mm, .18in, 3.55mm |
Wire Insulation Diameter | .15 – .21in, 3.81 – 5.33mm |
Wire Insulation Diameter (Min) | .15in |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG, 6529 – 10382CMA |
Tongue Thickness | .03in, .76mm |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter (Max) | .21in, 5.334mm |
Overall Length | 1.05in, 26.67mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4 |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING IS 12-10 1/4 030TPBR | Heilind Electronics |
Terminals RING IS 12-10 #1/4 Reel of 4000 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 5.26mm2 | Distrelec |
RING 12-10 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Wire Size: 6529 – 10382 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 12 – 10 AWG 3.31 – 5.26 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 62691-2 | Internal Number: 62691-2 | TE Connectivity | TE Store |
Ring Terminal 12-10AWG | RS |
Ring Tongue Terminal, 1/4", 10Awg | Newark Electronics |
RING TONGUE TERMINAL, 1/4", 10AWG | element14 |
Ring Tongue Terminal 10-12AWG 27.23mm 11.94mm Tin Strip | Avnet America |
62691 Series Uninsulated Tin Plated Crimp Ring Terminal, 12 - 10 AWG | TE Connectivity 62691-2 | RS Americas |
RING IS 12-10 1-4 030TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62691-2?
Additional datasheets, footprints and schematics for 62691-2 are listed on our Part Details page. You can also find images and similar parts to 62691-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62691-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62691-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62691-2 fall under?
The 62691-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 62691-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62691-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62691-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62691-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 62691-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62691-2 often in real-time on the comparison pages.
What if I can't find stock of 62691-2?
You can fill out our help required form which you can use to request a quote for 62691-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.