Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Overall Length | 18.97mm, .746in |
Mating Tab Thickness | .8mm, .033in |
Mating Tab Width | .25in, 6.35mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Material Thickness | .031in, .8mm |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Terminal Height | 7.62mm, .3in |
Identification Number | 10 |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Comment | Half hard temper brass, Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Quantity | 7500 |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
MAG-MATE 250FTAB 27-23 016TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .033 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .033" | Magnet Wire Terminal | Part Number: 62652-1 | Internal Number: 62652-1 | .25" | TE Connectivity | TE Store |
Mag-Mate 250Ftab 27-23 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62652-1 | Newark Electronics |
Tab Terminal 23-27AWG M 18.97mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62652-1?
Additional datasheets, footprints and schematics for 62652-1 are listed on our Part Details page. You can also find images and similar parts to 62652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62652-1 fall under?
The 62652-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62652-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62652-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 62652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62652-1 often in real-time on the comparison pages.
What if I can't find stock of 62652-1?
You can fill out our help required form which you can use to request a quote for 62652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.