Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
48,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
42,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
12,649
in stock
|
Buy Now | |
element14
from US$0.16
|
7,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
6,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,415
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
478
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
159
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Size | 6.35 |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Underplating Material | Brass |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Extension Below Board | .125in, 3.18mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
Height Above PC Board | .366in, 9.19mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals .250 PCB FASTON MALE Reel of 6000 | Rapid Electronics |
MALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
TE Connectivity 250 FASTON TAB TPBR Terminals .250 PCB F | Distrelec |
Faston Straight Non-Insulated 6.35 x 0.81 mm Quick Disconnect Tab Terminal | Future Electronics |
Quick Disconnect Terminal M 12.37mm 7.11mm Tin Over Copper Strip on Reel | Avnet America |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 3.18 mm PCB Thickness (Recommended): .125 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 3.18 mm .125" .25" | PCB Terminal | Part Number: 62650-1 | Internal Number: 62650-1 | .25" | TE Connectivity | TE Store |
TERMINAL, CRIMP MALE, 6.35MM | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Terminal, Male Disconnect, 6.35Mm, Though Hole | Newark Electronics |
| Heilind Electronics |
Tab terminal, PCB, FASTON 250, straight | RS |
Solder Tab Terminal, Uninsulated, Tin over Copper Plated, Straight, 6.35x0.83mm | TE Connectivity 62650-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 62650-1?
Additional datasheets, footprints and schematics for 62650-1 are listed on our Part Details page. You can also find images and similar parts to 62650-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62650-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62650-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62650-1 fall under?
The 62650-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62650-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62650-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62650-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62650-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Future Electronics have stock available or on a lead time for 62650-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62650-1 often in real-time on the comparison pages.
What if I can't find stock of 62650-1?
You can fill out our help required form which you can use to request a quote for 62650-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.