Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Splice Material | Phosphor Bronze |
---|---|
Plating Material | Tin |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 17.5mm, .69in |
Wire Size | .07 – .3mm², 29 – 23AWG, 130 – 620CMA |
Material Thickness | .41mm, .016in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 20000 |
Support Style | Open Barrel |
Product Type | Terminal |
Insulated | No |
Serrated | Yes |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Where can I find additional details, specifications and documents for a 626486-2?
Additional datasheets, footprints and schematics for 626486-2 are listed on our Part Details page. You can also find images and similar parts to 626486-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626486-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626486-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626486-2 fall under?
The 626486-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 626486-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626486-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626486-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626486-2 have stock available?
There is no stock from authorised distributors for 626486-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626486-2 often in real-time on the comparison pages.
What if I can't find stock of 626486-2?
You can fill out our help required form which you can use to request a quote for 626486-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.