Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .02in, .51mm |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Mating Tab Width | .187in, 4.75mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Overall Length | .37in, 9.4mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Quantity | 7500 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Sealable | No |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.187 Flag Faston Re Rohs Compliant: Yes |Amp Te Connectivity 626412-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F Strip | Avnet America |
187 FASTON FLAG REC 20-16 AWG BR | Boersig |
FASTON 187 FLAG REC 20/16 AWG | TTI Europe |
Special Order: 187 FASTON FLAG REC 20-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 626412-1 | Internal Number: 626412-1 | TE Connectivity | TE Store |
.187 FLAG FASTON RE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 626412-1?
Additional datasheets, footprints and schematics for 626412-1 are listed on our Part Details page. You can also find images and similar parts to 626412-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626412-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626412-1 fall under?
The 626412-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 626412-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626412-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626412-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626412-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and TE Store have stock available or on a lead time for 626412-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626412-1 often in real-time on the comparison pages.
What if I can't find stock of 626412-1?
You can fill out our help required form which you can use to request a quote for 626412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.