Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Plating Material | Tin |
---|---|
Fully Insulated | No |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 19.3mm, .76in |
Accepts Wire Insulation Diameter Range | 2.03 – 3mm, .08 – .118in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Hole |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Wire/Cable Type | Discrete Wire |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
| Heilind Electronics |
TERMINAL FASTON .250 TAB 22-18 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 626377-2 | Internal Number: 626377-2 | TE Connectivity | TE Store |
.250 Faston Tab |Amp Te Connectivity 626377-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG Tab Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 626377-2?
Additional datasheets, footprints and schematics for 626377-2 are listed on our Part Details page. You can also find images and similar parts to 626377-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626377-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626377-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626377-2 fall under?
The 626377-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 626377-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626377-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626377-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626377-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 626377-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626377-2 often in real-time on the comparison pages.
What if I can't find stock of 626377-2?
You can fill out our help required form which you can use to request a quote for 626377-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.