Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Splice Material | Brass |
Number of Serrations | 0 |
Splice Capacity | 3 |
Strip Orientation | Side Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .76mm, .03in |
Wire Size | 8.36 – 13.3mm², 8 – 6AWG, 15000 – 25000CMA |
Inside Diameter (Recovered) | 2.54mm, .1in |
Overall Length | .245in, 6.2mm |
Barrel Inside Diameter (Min) | 3.683mm, .145in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Wire/Cable Type | Regular Wire |
Splice Type | Pigtail Splice |
Product Type | Splice |
Barrel Style | Standard |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Open Barrel |
STANDARD SPLICE Splice Type: Pigtail Splice Wire Size: 8 – 6 AWG Wire Size: 8.36 – 13.3 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 8 – 6 AWG 8.36 – 13.3 mm² | Electrical Wire Splice | Part Number: 626315-1 | Internal Number: 626315-1 | TE Connectivity | TE Store |
Standard Splice |Amp Te Connectivity 626315-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 626315-1?
Additional datasheets, footprints and schematics for 626315-1 are listed on our Part Details page. You can also find images and similar parts to 626315-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626315-1 fall under?
The 626315-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 626315-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626315-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626315-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626315-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 626315-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626315-1 often in real-time on the comparison pages.
What if I can't find stock of 626315-1?
You can fill out our help required form which you can use to request a quote for 626315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.