Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .79in, 20mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 3200 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Fastin-On Rec.hsg |Amp Te Connectivity 626311 | Newark Electronics |
Conn Circular M 3 POS ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 626311?
Additional datasheets, footprints and schematics for 626311 are listed on our Part Details page. You can also find images and similar parts to 626311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626311 fall under?
The 626311 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626311 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626311 you can contact the distributor directly for product support, shipping queries etc.
Is the 626311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626311 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 626311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626311 often in real-time on the comparison pages.
What if I can't find stock of 626311?
You can fill out our help required form which you can use to request a quote for 626311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.