Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .76mm, .03in |
Wire Size | 2048 – 5178CMA, 17 – 13AWG, 1 – 2.5mm² |
Stud Diameter | 5.3mm, .208in |
Barrel Inside Diameter | .065in, 3.58mm, 1.65mm, .141in |
Overall Length | 1.03in, 26.21mm |
Wire Insulation Diameter | .085 – .15in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | No |
Stud Size | #10 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 626283-4?
Additional datasheets, footprints and schematics for 626283-4 are listed on our Part Details page. You can also find images and similar parts to 626283-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626283-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626283-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626283-4 fall under?
The 626283-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626283-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626283-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 626283-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626283-4 have stock available?
There is no stock from authorised distributors for 626283-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626283-4 often in real-time on the comparison pages.
What if I can't find stock of 626283-4?
You can fill out our help required form which you can use to request a quote for 626283-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.