Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
24,982
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
24,982
in stock
|
Buy Now | |
TE Store
from US$0.34
|
6,442
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
3,885
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
1,295
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .803in, 20.4mm |
Centerline | 8.4mm, .33in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 2800 |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 3 CIR FASTIN-ON RECEPT HSG NAT | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
FASTIN-ON 0.312 FLAG REC NYLON 6.6 Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 626213-1 | Internal Number: 626213-1 | Natural | TE Connectivity | TE Store |
| Heilind Electronics |
3 Cir Fastin-On Recept Hsg Nat Rohs Compliant: Yes |Amp Te Connectivity 626213-1 | Newark Electronics |
Connector Accessories Receptacle Housing Nylon Natural Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 626213-1?
Additional datasheets, footprints and schematics for 626213-1 are listed on our Part Details page. You can also find images and similar parts to 626213-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626213-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626213-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626213-1 fall under?
The 626213-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626213-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626213-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626213-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626213-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 626213-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626213-1 often in real-time on the comparison pages.
What if I can't find stock of 626213-1?
You can fill out our help required form which you can use to request a quote for 626213-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.