Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.40
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$27.99
|
24
in stock
|
Buy Now | |
element14
from US$35.23
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.87
|
7
in stock
|
Buy Now | |
Distrelec
from US$27.81
|
6
in stock
|
Buy Now | |
RS Americas
from US$22.78
|
-
|
Buy Now | |
Jameco Electronics
from US$25.95
|
-
|
Buy Now |
Accessory Type | Fine Point Extended Test Probe Adapter |
---|---|
For Use With | Pomona DMM Probes with 0.080" O.D Tips |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Probe Adapter | Newark Electronics |
TEST PROBE ADAPTOR, BLACK & RED PAIR | element14 |
Protection cap for test probe | Transfer Multisort Elektronik |
Pomona Test Probe Adapter 300V 3A 101mm Black / Red | Distrelec |
EXTENDED FINE PT TIP ADAP SET (SET RED/BLACK) | Pomona Electronics 6262-02 | RS Americas |
@ADAPTER,SNAP-ON FINE POINT PROBE,1 BLACK,1 RED,300V,3A(5) | Jameco Electronics |
Where can I find additional details, specifications and documents for a 6262-02?
Additional datasheets, footprints and schematics for 6262-02 are listed on our Part Details page. You can also find images and similar parts to 6262-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6262-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6262-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6262-02 fall under?
The 6262-02 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6262-02 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6262-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 6262-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6262-02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 6262-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6262-02 often in real-time on the comparison pages.
What if I can't find stock of 6262-02?
You can fill out our help required form which you can use to request a quote for 6262-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.