Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.20
|
25,798
in stock
|
Buy Now | |
Farnell
from US$0.16
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Pin Style | Round |
Pin Type | Round Pin |
Pin Diameter | .109in, 2.77mm |
Terminal Orientation | Straight |
Terminal Type | Pin |
Terminal & Splice Type | Pin |
Material Thickness | .0157in, .39mm |
Overall Length | .92in, 23.37mm |
Barrel Inside Diameter | 1.39mm, .055in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Pin .109 (2.77Mm ) 18-14 Awg 016Br |Amp Te Connectivity 62616-1 | Newark Electronics |
PIN .109 (2.77MM ) 18-14 AWG 016BR | Rapid Electronics |
TE Connectivity - AMP Tabs & Ferrules PIN.109 2.77mm 18-14 AWG | Distrelec |
PIN .109 (2.77MM ) 18-14 AWG 016BR Crimp Wire Terminal Type: Pin Mating Pin Diameter: 2.77 mm Mating Pin Diameter: .109 in Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Pin 2.77 mm .109" 18 – 14 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 62616-1 | Internal Number: 62616-1 | TE Connectivity | TE Store |
TERMINAL, 2.77MM, 18AWG-14AWG, BRASS | Farnell |
Pin Terminal 14-18AWG M 20.57mm 3.81mm Strip on Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Pin Diameter | 2.77mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Overall Length | 23.37mm |
Pin Length | 15.5mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62616-1?
Additional datasheets, footprints and schematics for 62616-1 are listed on our Part Details page. You can also find images and similar parts to 62616-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62616-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62616-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62616-1 fall under?
The 62616-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62616-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62616-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62616-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62616-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 62616-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62616-1 often in real-time on the comparison pages.
What if I can't find stock of 62616-1?
You can fill out our help required form which you can use to request a quote for 62616-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.