Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
TE Store
from US$0.19
|
37,116
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
1,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Underplating Material | None |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter | 3.18 – 5.59mm, .125 – .22in |
Wire Size | 12 – 10AWG, 6529 – 10382CMA, 3 – 6mm² |
Barrel Inside Diameter | .1in, .207in, 2.54mm, 5.25mm |
Wire Insulation Diameter (Min) | .125in |
Overall Length | 25.14mm, .99in |
Wire Insulation Diameter (Max) | 5.588mm, .22in |
Tongue Thickness | .024in, .61mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1800 |
Packaging Method | Strip/Reel |
Stud Size | M4, #8 |
Shape Description | Anti-Rotational/Grounding |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING .164 12-10 AWG 0245 TPCRS Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 62612-2 | Internal Number: 62612-2 | TE Connectivity | TE Store |
RING 12-10 8 0245TPCRS | Heilind Electronics |
Ring Term, M4, #8, Uninsltd, 6Mm2, 10Awg | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25.27mm 11.94mm Tin Strip | Avnet America |
RING .164 12-10 AWG 0245 TPCRS | TE Connectivity 62612-2 | RS Americas |
RING TERM, M4, #8, UNINSLTD, 6MM2, 10AWG | element14 |
RING .164 12-10 AWG 0245 TPCRS | Boersig |
RING 12-10 8 0245TPCRS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62612-2?
Additional datasheets, footprints and schematics for 62612-2 are listed on our Part Details page. You can also find images and similar parts to 62612-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62612-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62612-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62612-2 fall under?
The 62612-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 62612-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62612-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62612-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62612-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 62612-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62612-2 often in real-time on the comparison pages.
What if I can't find stock of 62612-2?
You can fill out our help required form which you can use to request a quote for 62612-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.