Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 1 |
Terminal Orientation | Straight |
Terminal Type | F-Crimp |
Terminal Height | 4.75mm, .187in |
Magnet Wire Size | 24 – 22AWG, .51 – .64mm |
Stock Thickness (Magnet Wire Side) | .33mm, .013in |
Lead Wire Size | 26 – 22AWG, .12 – .3mm² |
Material Thickness | .3mm, .012in |
Overall Length | .355in, 9.02mm |
Comment | Strip reeled to feed through Mini-Applicator to crimp lead wire first- magnet wire termination is secondary operation., Stranded, fused stranded or solid lead wire, Single magnet wire only. |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Copper Wire |
Crimp Area Length | .105in, 2.67mm |
Termination Method | IDC Standard, Crimp |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate W/Bbl 24-22 013 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62610-1 | Newark Electronics |
Tab Terminal 22-26AWG M 9.02mm 3.43mm Tin Strip | Avnet America |
MAG-MATE W/BBL 24-22 013 TPBR | TE Connectivity 62610-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62610-1?
Additional datasheets, footprints and schematics for 62610-1 are listed on our Part Details page. You can also find images and similar parts to 62610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62610-1 fall under?
The 62610-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62610-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62610-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 62610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62610-1 often in real-time on the comparison pages.
What if I can't find stock of 62610-1?
You can fill out our help required form which you can use to request a quote for 62610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.