Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.07
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Wire Size | 3.31 – 6.63mm², 12 – 9AWG |
Accepts Wire Insulation Diameter Range | .135 – .2in, 3.43 – 5.08mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .32mm, .013in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Where can I find additional details, specifications and documents for a 626096-2?
Additional datasheets, footprints and schematics for 626096-2 are listed on our Part Details page. You can also find images and similar parts to 626096-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626096-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626096-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626096-2 fall under?
The 626096-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 626096-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626096-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626096-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626096-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 626096-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626096-2 often in real-time on the comparison pages.
What if I can't find stock of 626096-2?
You can fill out our help required form which you can use to request a quote for 626096-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.