Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal Type | F-Crimp |
Terminal Orientation | Straight |
Magnet Wire Size | 30 – 28AWG, .25 – .32mm |
Lead Wire Size | .12 – .4mm², 26 – 22AWG |
Terminal Height | 4.75mm, .187in |
Wire Size | .12 – .32mm², 26 – 22AWG |
Material Thickness | .012in, .3mm |
Overall Length | .09in, 2.29mm |
Stock Thickness (Magnet Wire Side) | .305mm, .012in |
Comment | Strip reeled to feed through Mini-Applicator to crimp lead wire first- magnet wire termination is secondary operation., Two magnet wires may be terminated in the same terminal slot if diameters are equal., Stranded, fused stranded or solid lead wire |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Crimp Area Length | .1in, 2.54mm |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Where can I find additional details, specifications and documents for a 62608-3?
Additional datasheets, footprints and schematics for 62608-3 are listed on our Part Details page. You can also find images and similar parts to 62608-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62608-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62608-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62608-3 fall under?
The 62608-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62608-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62608-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62608-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62608-3 have stock available?
There is no stock from authorised distributors for 62608-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62608-3 often in real-time on the comparison pages.
What if I can't find stock of 62608-3?
You can fill out our help required form which you can use to request a quote for 62608-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.