Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | F-Crimp |
Terminal Orientation | Straight |
Magnet Wire Size | 30 – 28AWG, .25 – .32mm |
Lead Wire Size | .12 – .4mm², 26 – 22AWG |
Terminal Height | 4.75mm, .187in |
Wire Size | .12 – .32mm², 26 – 22AWG |
Material Thickness | .012in, .3mm |
Overall Length | .09in, 2.29mm |
Stock Thickness (Magnet Wire Side) | .305mm, .012in |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Stranded, fused stranded or solid lead wire |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Crimp Area Length | .1in, 2.54mm |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals MAG-MATE W/BBL 30-28 | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Mag-Mate W/Bbl 30-28 013Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62608-1 | Newark Electronics |
Tab Terminal 28-30AWG M 9.02mm 3.43mm Tin Strip | Avnet America |
MAG-MATE W/BBL 30-28 013TPBR | TE Connectivity 62608-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62608-1?
Additional datasheets, footprints and schematics for 62608-1 are listed on our Part Details page. You can also find images and similar parts to 62608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62608-1 fall under?
The 62608-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62608-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62608-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 62608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62608-1 often in real-time on the comparison pages.
What if I can't find stock of 62608-1?
You can fill out our help required form which you can use to request a quote for 62608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.