Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Special |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Lead Wire Size | .3 – .9mm², 22 – 18AWG |
Terminal Height | .345in, 8.76mm |
Material Thickness | .01in, .25mm |
Overall Length | 1.52mm, .06in |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Magnet Wire Size | 38 – 30AWG, .1 – .25mm |
Identification Number | 18 |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only. |
Packaging Quantity | 7500 |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | Crimp |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mini Mag-Mate 30-38 010 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62606-1 | Newark Electronics |
Tab Terminal 30-38AWG M 9.02mm 3.78mm Tin Strip | Avnet America |
Special Order: MINI MAG-MATE 30-38 010 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Special Lead Wire Size: 22 – 18 AWG Lead Wire Size: .3 – .9 mm² Magnet Wire Size: .1 – .25 mm Poke-In Special 22 – 18 AWG .3 – .9 mm² | Magnet Wire Terminal | Part Number: 62606-1 | Internal Number: 62606-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62606-1?
Additional datasheets, footprints and schematics for 62606-1 are listed on our Part Details page. You can also find images and similar parts to 62606-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62606-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62606-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62606-1 fall under?
The 62606-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62606-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62606-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62606-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62606-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 62606-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62606-1 often in real-time on the comparison pages.
What if I can't find stock of 62606-1?
You can fill out our help required form which you can use to request a quote for 62606-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.