Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
10,914
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
24,000
in stock
|
Buy Now | |
element14
from US$0.36
|
18,227
in stock
|
Buy Now | |
Farnell
from US$0.28
|
18,227
in stock
|
Buy Now | |
Boersig
from US$0.32
|
14,148
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
14,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
14,070
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
14,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
270
in stock
|
Buy Now | |
Conrad
from US$0.40
|
246
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 5mm, .196in |
Length | 27.33mm, 1.08in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 6000 |
Insulated | No |
Housing Type | Tab Housing |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FASTIN-ON,.110HOUSING,TAB,NYL | TTI Europe |
TERMINAL HOUSING, TAB, 4POS | element14 |
TE Connectivity FASTIN-ON 110 HOUSING TAB NAT 6.6 NYLON | Distrelec |
HOUSING 4 WAY TAB 2.79MM FASTIN-FASTON | RS |
Terminal Housing, Tab, 4Pos Rohs Compliant: Yes |Amp Te Connectivity 626057 | Newark Electronics |
FASTIN-faston connectors offer the advantages of the FASTON principle in multi-pole plug-in connections. They are used primarily as a connection plug and couplings within sets of cables are used. The Contacts (plug-in sleeves and flat plug) are in addition with a locking spring to snap into place in the housing.This text is machine translated. | Conrad |
Conn Housing M 4 POS 5mm Crimp ST Cable Mount Loose Piece | Avnet America |
FASTIN-FASTON .110 Series, 4 Way Polyamide Crimp Housing | TE Connectivity 626057 | RS Americas |
Where can I find additional details, specifications and documents for a 626057?
Additional datasheets, footprints and schematics for 626057 are listed on our Part Details page. You can also find images and similar parts to 626057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626057 fall under?
The 626057 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626057 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626057 you can contact the distributor directly for product support, shipping queries etc.
Is the 626057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626057 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Boersig and Rapid Electronics have stock available or on a lead time for 626057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626057 often in real-time on the comparison pages.
What if I can't find stock of 626057?
You can fill out our help required form which you can use to request a quote for 626057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.