Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 5 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 25mm, .984in |
Centerline | .374in, 9.5mm, .346in, 8.8mm |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 2100 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Relay Base Molding Natural 6.6 Nylon |Amp Te Connectivity 626040 | Newark Electronics |
RELAY BASE MOLDING | Avnet America |
Terminals RELAY BASE MOLDING | Sager |
Where can I find additional details, specifications and documents for a 626040?
Additional datasheets, footprints and schematics for 626040 are listed on our Part Details page. You can also find images and similar parts to 626040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626040 fall under?
The 626040 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626040 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626040 you can contact the distributor directly for product support, shipping queries etc.
Is the 626040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626040 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 626040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626040 often in real-time on the comparison pages.
What if I can't find stock of 626040?
You can fill out our help required form which you can use to request a quote for 626040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.