Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Brass |
---|---|
Weight per Piece | 1.445g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .331in, 8.4mm |
Tongue Thickness | .15in, 3.81mm |
Barrel Inside Diameter | .153in, 2.67mm, .105in, 3.89mm |
Wire Size | 8234 – 10383CMA, 11 – 10AWG, 4 – 6mm² |
Wire Insulation Diameter (Max) | .209in, 5.3086mm |
Overall Length | 25.3mm, .996in |
Wire Insulation Diameter | 3.2 – 5.3mm, .15 – .209in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Stud Size | M8, 5/16 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Insulated | No |
Sealable | No |
Shape Description | RING-001 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ring Tongue Terminal |Amp Te Connectivity 626038-2 | Newark Electronics |
Ring Tongue Terminal 10-11.5AWG Tin Strip | Avnet America |
RING TONGUE 4-6 MM2 0.79 XTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 626038-2?
Additional datasheets, footprints and schematics for 626038-2 are listed on our Part Details page. You can also find images and similar parts to 626038-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626038-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626038-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626038-2 fall under?
The 626038-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626038-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626038-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626038-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626038-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 626038-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626038-2 often in real-time on the comparison pages.
What if I can't find stock of 626038-2?
You can fill out our help required form which you can use to request a quote for 626038-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.