Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Brass, Tin |
---|---|
Weight per Piece | .605g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .122in, 3.0988mm |
Tongue Thickness | .023in, .6mm |
Wire Size | 20 – 15AWG, 1021 – 3256CMA, .5 – 1.65mm² |
Barrel Inside Diameter | .114in, 2.92mm, .065in, 1.65mm |
Wire Insulation Diameter | 1.78 – 3.05mm, .075 – .122in |
Overall Length | 19.8mm, .779in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Similar to DIN 46225., Reeled with interleaving paper strip. |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Shape Description | RING-001 |
Stud Size | M4, #8 |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Ring Tongue Terminal 20-15AWG 4.3mm Stud Open Barrel Straight Brass Strip Pack | Avnet America |
TE Connectivity RING TONGUE TERMINAL Terminals RING TONG | Distrelec |
RING TONGUE TERMINAL AWG20-15 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 626028-4?
Additional datasheets, footprints and schematics for 626028-4 are listed on our Part Details page. You can also find images and similar parts to 626028-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626028-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626028-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626028-4 fall under?
The 626028-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626028-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626028-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 626028-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626028-4 have stock available?
Authorised distributors including Future Electronics, Avnet America, Boersig, Distrelec and TTI Europe have stock available or on a lead time for 626028-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626028-4 often in real-time on the comparison pages.
What if I can't find stock of 626028-4?
You can fill out our help required form which you can use to request a quote for 626028-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.