Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Pin Diameter | 6.42mm, .253in |
Terminal Type | Receptacle |
Wire Size | 12 – 10AWG, 6529 – 10382CMA, 3.3 – 5.26mm² |
Overall Length | 13.2mm, .52in |
Barrel Inside Diameter | 2.54mm, .1in |
Material Thickness | .5mm, .0198in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Insulated | No |
PIN RECEPTACLE 12-10 AWG TPBR Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 6.42 mm Mating Pin Diameter: .253 in Wire Size: 12 – 10 AWG Wire Size: 3.3 – 5.26 mm² Receptacle 6.42 mm .253" 12 – 10 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 62587-1 | Internal Number: 62587-1 | TE Connectivity | TE Store |
Pin Receptacle 12-10 Awg Tpbr |Amp Te Connectivity 62587-1 | Newark Electronics |
Fuse Terminal 10-12AWG RCP 17.65mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 62587-1?
Additional datasheets, footprints and schematics for 62587-1 are listed on our Part Details page. You can also find images and similar parts to 62587-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62587-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62587-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62587-1 fall under?
The 62587-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62587-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62587-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62587-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62587-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 62587-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62587-1 often in real-time on the comparison pages.
What if I can't find stock of 62587-1?
You can fill out our help required form which you can use to request a quote for 62587-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.