Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .55in, 13.97mm |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .1in, 2.54mm |
Mating Retention Type | Locking Lance |
Locking Lance Height | .042in, 1.07mm |
Wire Insulation Support | With |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 Ff Rcpt 20-16 010Br Rohs Compliant: Yes |Amp Te Connectivity 62572-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F 13.97mm 4.57mm Strip | Avnet America |
FF 110 REC 20-16AWG BR | TE Connectivity 62572-1 | RS Americas |
110 FF RCPT 20-16 010BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62572-1?
Additional datasheets, footprints and schematics for 62572-1 are listed on our Part Details page. You can also find images and similar parts to 62572-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62572-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62572-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62572-1 fall under?
The 62572-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62572-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62572-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62572-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62572-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for 62572-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62572-1 often in real-time on the comparison pages.
What if I can't find stock of 62572-1?
You can fill out our help required form which you can use to request a quote for 62572-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.