Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
625380-000,
4-1194952-7 |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.33
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$4.47
|
1,000
in stock
|
Buy Now | |
Electro Enterprises
from US$2.14
|
517
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
-
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
RS Americas
from US$3.67
|
-
|
Buy Now | |
TTI Europe
from US$1.69
|
-
|
Buy Now | |
Sager
from US$1.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .46g |
---|---|
Terminal & Splice Type | Splice |
Overall Length | 1.45in, 36.8mm |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Wire Size | 4800 – 9000CMA |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 500 |
Product Type | SolderSleeve Wire Splice |
Splice Type | In-Line Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Insulated | Yes |
Termination Method | Solder |
Fluid Resistance | Splash Protection |
Solder Sleeves&Shield Tubing H/S-PARA 12AWG BLU | Rapid Electronics |
Solder Sleeves&shield Tubing H/S-Para 12Awg Blu |Raychem Te Connectivity 625380-000 | Newark Electronics |
Cable Accessories Terminator Polyolefin Clear | Avnet America |
Circular Connector, D-110-0101 | TE Connectivity 625380-000 | RS Americas |
Solder Sleeves & Shield Tubing H/S-PARA 12AWG BLU | Sager |
Cable Accessories Solder Sleeve Wire Splice Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Abacus |
Where can I find additional details, specifications and documents for a 625380-000?
Additional datasheets, footprints and schematics for 625380-000 are listed on our Part Details page. You can also find images and similar parts to 625380-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 625380-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 625380-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 625380-000 fall under?
The 625380-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 625380-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 625380-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 625380-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 625380-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for 625380-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 625380-000 often in real-time on the comparison pages.
What if I can't find stock of 625380-000?
You can fill out our help required form which you can use to request a quote for 625380-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.