6252930005 Interconnect Devices by TE Connectivity

D-141-0111CS221

Status: Active
Series: -
RoHS: Unknown
Aliases: 6252930005,
8-1194950-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Pre-Installed Lead No
Wire Size .14 – .05mm², 26 – 30AWG

Compatible Parts


Alternative Descriptions

Solder Sleeve Shield Terminator 26AWG to 30AWG 6.1mm Tin Red | Avnet America
Solder Sleeves & Shield Tubing D-141-0111CS221 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6252930005?

Additional datasheets, footprints and schematics for 6252930005 are listed on our Part Details page. You can also find images and similar parts to 6252930005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6252930005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6252930005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6252930005 fall under?

The 6252930005 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 6252930005 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6252930005 you can contact the distributor directly for product support, shipping queries etc.

Is the 6252930005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6252930005 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6252930005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6252930005 often in real-time on the comparison pages.

What if I can't find stock of 6252930005?

You can fill out our help required form which you can use to request a quote for 6252930005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay