Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
625256N002,
2-1201057-7 |
Prices starting from US$0.80
Shield Outside Diameter (Max) | .04 in |
---|---|
Cable Shield Material | Tin, Silver |
Overall Length | 16.8mm, .66in |
Dielectric Outside Diameter | .03in, 1mm |
Conductor Outside Diameter | .012 – .04in, .3 – 1mm |
Jacket Outside Diameter | .635 – 1.52mm, .025 – .06in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Applies To | Coaxial Cable |
Splice Type | SolderSleeve |
Temperature Indicator Type | No |
Temperature Indicator | No |
Product Type | Coax Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
Solder Sleeves & Shield Tubing D-110-0062Cs2879 |Raychem Te Connectivity 625256N002 | Newark Electronics |
Solder Sleeves&Shield Tubing D-110-0062CS2879 | Rapid Electronics |
TE Connectivity D-110-0062CS2879 Solder Sleeves & Shield | Distrelec |
Solder Sleeves & Shield Tubing D-110-0062CS2879 | Sager |
Where can I find additional details, specifications and documents for a 625256N002?
Additional datasheets, footprints and schematics for 625256N002 are listed on our Part Details page. You can also find images and similar parts to 625256N002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 625256N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 625256N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 625256N002 fall under?
The 625256N002 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 625256N002 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 625256N002 you can contact the distributor directly for product support, shipping queries etc.
Is the 625256N002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 625256N002 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 625256N002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 625256N002 often in real-time on the comparison pages.
What if I can't find stock of 625256N002?
You can fill out our help required form which you can use to request a quote for 625256N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.